Analog Devices OP07J/883C
- 收藏
- 对比
OP07J/883C
153-OP07J/883C
无类别的
--
大陆
立即发货

Operational Amplifier, 1 Func, 225uV Offset-Max, BIPolar, PDSO8
1最小包装量--
添加到询价列表
OP07J/883C详情
Analog Devices OP07J/883C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
OP07J/883C拓展信息







哦! 它是空的。