Analog Devices PHY1075-01QH-RR
- 收藏
- 对比
PHY1075-01QH-RR
153-PHY1075-01QH-RR
PMIC - 激光驱动器
--
大陆
立即发货

IC Limiting Amp Laser 4.25GBPS Q
1最小包装量--
PHY1075-01QH-RR详情
Analog Devices PHY1075-01QH-RR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG22F0125TFFL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Compliant
Package
Tape & Reel (TR)
Base Product Number
PHY1075
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
操作温度
-
系列
-
类型
-
电压 - 供电
-
额定电流
125 A
数据率
-
调制电流
-
PHY1075-01QH-RR拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。