Analog Devices Inc. 107780-HMC253LC4
- 收藏
- 对比
107780-HMC253LC4
153-107780-HMC253LC4
射频评估和开发套件,开发板
--
大陆
立即发货

The HMC253LC4 is a non-reflective SP8T switch in a leadless RoHS compliant 4x4 mm ceramic SMT package featuring wideband operation from DC to 3.5 GHz. The switch offers a single positive bias and true TTL/CMOS compatibility enabling it to operate with 0/ 3V control and a 5V supply. A 3:8 decoder is integrated on the switch requiring only 3 control lines and a positive bias to select each path. The HMC253LC4 SP8T will replace multiple configurations of SP4T and SPDT MMIC switches.
1最小包装量--
107780-HMC253LC4详情
Analog Devices Inc. 107780-HMC253LC4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Switch, SP8T
频率
0Hz~3.5GHz
基本部件号
HMC253
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
107780-HMC253LC4拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices








哦! 它是空的。