Analog Devices Inc 2N3954
- 收藏
- 对比
2N3954详情
Analog Devices Inc 2N3954重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ANALOG DEVICES INC
Operating Temperature-Max
200 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.5 W
2N3954拓展信息
Shandong Yiguang Electronic Joint Stock Co Ltd
Solitron Devices Inc
Solitron Devices Inc
Vertiv Inc
Analog Devices Inc
Analog Devices
Analog Devices








哦! 它是空的。