Analog Devices, Inc. 5962-8757801GA
- 收藏
- 对比
5962-8757801GA
153-5962-8757801GA
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

5962-8757801GA datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
5962-8757801GA详情
Analog Devices, Inc. 5962-8757801GA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.7(Max)
PCB changed
8
Supplier Package
TO-5
零件状态
Obsolete
引脚数量
8
直径
9.4(Max)
5962-8757801GA拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。