Analog Devices, Inc. AD2410WACSZ
- 收藏
- 对比
AD2410WACSZ
153-AD2410WACSZ
接口 - 专用
--
大陆
立即发货

AD2410WACSZ datasheet pdf and Interface - Specialized product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD2410WACSZ详情
Analog Devices, Inc. AD2410WACSZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standard Package Name
CSP
PCB changed
32
Mounting
表面贴装
PPAP
Unknown
Automotive
Unknown
HTS
8542.39.00.01
ECCN (US)
EAR99
EU RoHS
Compliant
Supplier Package
LFCSP EP
Lead Shape
No Lead
零件状态
Obsolete
类型
收发器
引脚数量
32
接收器数
2
发射器数量
2
AD2410WACSZ拓展信息
Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices, Inc.







哦! 它是空的。