Analog Devices, Inc. AD6521ACAZ
- 收藏
- 对比
AD6521ACAZ
153-AD6521ACAZ
接口 - 编解码器
--
大陆
立即发货

AD6521ACAZ datasheet pdf and Interface - CODECs product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD6521ACAZ详情
Analog Devices, Inc. AD6521ACAZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Supplier Temperature Grade
Industrial
Mounting
表面贴装
Package Height
1.4
Package Width
9
Package Length
9
PCB changed
64
Supplier Package
CSP-BGA
零件状态
Obsolete
类型
Voiceband
引脚数量
64
AD6521ACAZ拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。