Analog Devices Inc AD7384-4BCPZ
- 收藏
- 对比
AD7384-4BCPZ
153-AD7384-4BCPZ
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

Pseudo Differential Input, Quad, 4 MSPS Simultaneous Sampling, 14-Bit, SAR ADC, LFCSP:LEADFRM CHIP SCALE, 24 Pins, -40 to 125C
1最小包装量--
AD7384-4BCPZ详情
Analog Devices Inc AD7384-4BCPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
24
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ANALOG DEVICES INC
Part Package Code
LFCSP:LEADFRM CHIP SCALE
Manufacturer Package Code
LFCSP:LEADFRM CHIP SCALE
Date Of Intro
2023-05-08
Moisture Sensitivity Levels
3
JESD-609代码
e3
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
时间@峰值回流温度-最大值(s)
未说明
转换器类型
ADC, PROPRIETARY METHOD
AD7384-4BCPZ拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。