Analog Devices, Inc. AD8253ARMZ-R7-C
- 收藏
- 对比
AD8253ARMZ-R7-C
153-AD8253ARMZ-R7-C
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

AD8253ARMZ-R7-C datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD8253ARMZ-R7-C详情
Analog Devices, Inc. AD8253ARMZ-R7-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
10
PCB changed
10
Standard Package Name
SOP
Supplier Package
MSOP
Lead Shape
Gull-wing
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.85
Package Width
3
Package Length
3
EU RoHS
Compliant
包装
卷带
零件状态
Unconfirmed
AD8253ARMZ-R7-C拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。