Analog Devices, Inc. AD8361ART-EVAL
- 收藏
- 对比
AD8361ART-EVAL
153-AD8361ART-EVAL
射频评估和开发套件,开发板
--
大陆
立即发货

AD8361ART-EVAL datasheet pdf and RF Evaluation and Development Kits, Boards product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD8361ART-EVAL详情
Analog Devices, Inc. AD8361ART-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8473.30.11.80
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Supported Device
AD8361
Supported Device Technology
射频集成电路杂项
Typical Operating Supply Voltage (V)
5.5(Max)
零件状态
LTB
类型
评估板
AD8361ART-EVAL拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。