Analog Devices Inc. AD9081-FMCA-EBZ
- 收藏
- 对比
AD9081-FMCA-EBZ
153-AD9081-FMCA-EBZ
射频评估和开发套件,开发板
--
大陆
立即发货

AD9081 4-DAC 4 -ADC WITH MARKI B
1最小包装量--
AD9081-FMCA-EBZ详情
Analog Devices Inc. AD9081-FMCA-EBZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Bulk
Product Status
活跃
For Use With/Related Products
AD9081 Series
RoHS
Details
Tool Is For Evaluation Of
AD9081
Brand
模拟器件
Manufacturer
Analog Devices Inc.
Interface Type
Ethernet, USB
Factory Pack QuantityFactory Pack Quantity
1
Shipping Restrictions
This product may require additional documentation to export from the United States.
系列
-
包装
Bulk
类型
前端
子类别
开发工具
频率
-
提供的内容
Board(s)
产品类别
数据转换IC开发工具
产品
评估板
产品类别
数据转换IC开发工具
AD9081-FMCA-EBZ拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。