Analog Devices Inc. AD9082BBPZRL-4D2AC
- 收藏
- 对比
AD9082BBPZRL-4D2AC
153-AD9082BBPZRL-4D2AC
category.RF Front End (LNA PA)
324-FBGA Exposed Pad
大陆
立即发货

MXFE QUAD 12 GSPS RFDAC DUAL 6GS
1最小包装量--
AD9082BBPZRL-4D2AC详情
Analog Devices Inc. AD9082BBPZRL-4D2AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
324-FBGA Exposed Pad
供应商器件包装
324-BGA-ED (15x15)
厂商
Analog Devices Inc.
Package
Tape & Reel (TR)
Product Status
活跃
Base Product Number
AD9082
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Analog Devices Inc.
Brand
模拟器件
RoHS
Details
系列
-
包装
Reel
子类别
Wireless & RF Integrated Circuits
频率
-
产品类别
射频前端
射频类型
通用型
特征
-
产品类别
射频前端
AD9082BBPZRL-4D2AC拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。