Analog Devices Inc. AD9173-FMC-EBZ
- 收藏
- 对比
AD9173-FMC-EBZ
153-AD9173-FMC-EBZ
评估板 - 数模转换器(DAC)
--
大陆
立即发货

DEVELOPMENT DATA ACQUISITION
1最小包装量--
AD9173-FMC-EBZ详情
Analog Devices Inc. AD9173-FMC-EBZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 4 weeks ago)
工厂交货时间
8 Weeks
引脚数
0
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
16
使用的 IC/零件
AD9173
提供的内容
Board(s)
数据接口
JESD204B Serial
采样率(每秒)
12.6G
DAC通道数
2
数模转换器类型
Current/Voltage
RoHS状态
Non-RoHS Compliant
AD9173-FMC-EBZ拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。