Analog Devices Inc. AD9740-FMC-EBZ
- 收藏
- 对比
AD9740-FMC-EBZ
153-AD9740-FMC-EBZ
评估板 - 数模转换器(DAC)
--
大陆
立即发货

FMC EVALUATION BOARD
1最小包装量--
AD9740-FMC-EBZ详情
Analog Devices Inc. AD9740-FMC-EBZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Bulk
Product Status
活跃
Number of DAC's
1
Description/Function
AD9744 Evaluation Board
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
AD9740
RoHS
Details
包装
Bulk
类型
DAC
子类别
开发工具
比特数
10
使用的 IC/零件
AD9740
提供的内容
Board(s)
数据接口
Parallel
产品类别
数据转换IC开发工具
结算时间
11 ns
采样率(每秒)
210M
产品
评估板
数模转换器类型
Current
产品类别
数据转换IC开发工具
AD9740-FMC-EBZ拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。