Analog Devices Inc. ADATE324KBCZ
- 收藏
- 对比
ADATE324KBCZ
153-ADATE324KBCZ
专用 IC
121-BGA, CSPBGA
大陆
立即发货

4CH 3.2GBPS INTEGRATED PIN ELECT
1最小包装量--
ADATE324KBCZ详情
Analog Devices Inc. ADATE324KBCZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
121-BGA, CSPBGA
供应商器件包装
121-CSP (9x9)
厂商
Analog Devices Inc.
Package
Tray
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
260
Mounting Styles
SMD/SMT
Manufacturer
Analog Devices Inc.
Brand
模拟器件
RoHS
Details
系列
-
包装
Tray
类型
Automatic Test Equipment (ATE)
应用
-
子类别
数据转换器集成电路
决议案
16 bit
产品类别
Data Acquisition ADCs/DACs - Specialized
产品类别
Data Acquisition ADCs/DACs - Specialized
ADATE324KBCZ拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。