Analog Devices, Inc. ADC542B-8
- 收藏
- 对比
ADC542B-8
153-ADC542B-8
集成电路(IC)
--
大陆
立即发货

ADC542B-8 datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADC542B-8详情
Analog Devices, Inc. ADC542B-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Manufacturer Part Number
ADC542B-8
Part Life Cycle Code
活跃
Ihs Manufacturer
API TECHNOLOGIES CORP
Package Description
,
Risk Rank
5.46
Package Body Material
METAL
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
compliant
JESD-30代码
R-MDIP-T24
资历状况
不合格
转换器类型
ADC, SUCCESSIVE APPROXIMATION
输出位代码
二进制
ADC542B-8拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。