Analog Devices, Inc. ADDS-21160-EZLITE
- 收藏
- 对比
ADDS-21160-EZLITE
153-ADDS-21160-EZLITE
评估和演示板及套件
--
大陆
立即发货

ADDS-21160-EZLITE datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADDS-21160-EZLITE详情
Analog Devices, Inc. ADDS-21160-EZLITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
3A991.a.2
HTS
8473.30.11.80
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Supported Device
ADSP-21160
Supported Device Technology
DSP
Operating Systems
Win NT 4.0|Win 98|Win 95
Main Program Memory Type
Flash
Daughter Cards
无
零件状态
Obsolete
类型
评估套件
程序存储器类型
Flash
程序内存大小
256MB
ADDS-21160-EZLITE拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。