Analog Devices Inc. ADP1655-EVALZ
- 收藏
- 对比
ADP1655-EVALZ
153-ADP1655-EVALZ
评估板 - LED 驱动器
--
大陆
立即发货

ANALOG DEVICES ADP1655-EVALZSERIES LED FLASH DRIVER
1最小包装量--
ADP1655-EVALZ详情
Analog Devices Inc. ADP1655-EVALZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 输出
4.9V
使用的 IC/零件
ADP1655
提供的内容
Board(s)
输出和类型
1, Non-Isolated
特征
Camera Flash and Torch Modes, I2C Interface, Programmable Output Current
RoHS状态
ROHS3 Compliant
ADP1655-EVALZ拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices








哦! 它是空的。