Analog Devices, Inc. ADP1765ACPZ0.65-R7
- 收藏
- 对比
ADP1765ACPZ0.65-R7
153-ADP1765ACPZ0.65-R7
PMIC - 稳压器 - 线性
--
大陆
立即发货

ADP1765ACPZ0.65-R7 datasheet pdf and PMIC - Voltage Regulators - Linear product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADP1765ACPZ0.65-R7详情
Analog Devices, Inc. ADP1765ACPZ0.65-R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Lead Shape
No Lead
Supplier Package
LFCSP EP
Standard Package Name
CSP
PCB changed
16
Package Length
3
Package Width
3
Package Height
0.73
Mounting
表面贴装
Process Technology
CMOS
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
Compliant
包装
卷带
零件状态
Unconfirmed
ADP1765ACPZ0.65-R7拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices, Inc.
Analog Devices Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices, Inc.







哦! 它是空的。