Analog Devices, Inc. ADP1765ACPZ-0.7-R7
- 收藏
- 对比
ADP1765ACPZ-0.7-R7
153-ADP1765ACPZ-0.7-R7
PMIC - 稳压器 - 线性
--
大陆
立即发货

ADP1765ACPZ-0.7-R7 datasheet pdf and PMIC - Voltage Regulators - Linear product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADP1765ACPZ-0.7-R7详情
Analog Devices, Inc. ADP1765ACPZ-0.7-R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Process Technology
CMOS
Mounting
表面贴装
Package Height
0.73
Package Width
3
Package Length
3
PCB changed
16
Standard Package Name
CSP
Supplier Package
LFCSP EP
Lead Shape
No Lead
包装
卷带
零件状态
Unconfirmed
ADP1765ACPZ-0.7-R7拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices, Inc.
Analog Devices Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices, Inc.







哦! 它是空的。