Analog Devices Inc. AD-UCUSB-HCHID-SPL
- 收藏
- 对比
AD-UCUSB-HCHID-SPL
153-AD-UCUSB-HCHID-SPL
软件,服务
--
大陆
立即发货

USB HOST STACK, CLASS HID, SINGLE LIC; Software Application:Stacks - USB Class Host; Core Architecture:Blackfin, SHARC; Core Sub-Architecture:-; Supported Families:Blackfin, SHARC, TigerSHARC; Licence Model:Single Product
1最小包装量--
AD-UCUSB-HCHID-SPL详情
Analog Devices Inc. AD-UCUSB-HCHID-SPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
CONTACT ADI (Last Updated: 1 week ago)
工厂交货时间
8 Weeks
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
License
RoHS状态
ROHS3 Compliant
无铅
含铅
AD-UCUSB-HCHID-SPL拓展信息
Analog Devices, Inc.
Analog Devices
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。