Analog Devices, Inc. ADZU-BF533-EZLITE
- 收藏
- 对比
ADZU-BF533-EZLITE
153-ADZU-BF533-EZLITE
评估和演示板及套件
--
大陆
立即发货

ADZU-BF533-EZLITE datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADZU-BF533-EZLITE详情
Analog Devices, Inc. ADZU-BF533-EZLITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A991.a.2
HTS
9030.82.00.00
Automotive
无
PPAP
无
Supported Device
ADSP-BF533
Supported Device Technology
DSP
RS232
1
UART
1
Operating Systems
Win XP Professional SP3|Win Vista Ultimate SP2|Win Vista Enterprise|Win Vista Business|Win 7 Ultimate|Win 7 Professional|Win 7 Enterprise
JTAG Support
有
Audio Interfaces
有
Main Program Memory Type
Flash
Daughter Cards
无
零件状态
Unconfirmed
类型
评估套件
内存大小
64MB
程序存储器类型
Flash
程序内存大小
2MB
USB
1
ADZU-BF533-EZLITE拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。