Analog Devices, Inc. C3D
- 收藏
- 对比
C3D
153-C3D
集成电路(IC)
--
大陆
立即发货

C3D datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
C3D详情
Analog Devices, Inc. C3D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Manufacturer Part Number
C3D
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CENTURY INTERCONNECT PRODUCTS
Insulator Material
聚对苯二甲酸丁二醇酯
Manufacturer Series
C3D
Shell Sizes
1/E; 2/A; 3/B; 4/C
连接器类型
D 超微型连接器
附加功能
MAX CONTACTS (SERIES)=37
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
外壳完成
TIN
触点性别
FEMALE; MALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
C3D拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。