Analog Devices, Inc. DAC03CDX
- 收藏
- 对比
DAC03CDX
153-DAC03CDX
集成电路(IC)
--
大陆
立即发货

DAC03CDX datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
DAC03CDX详情
Analog Devices, Inc. DAC03CDX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Manufacturer Part Number
DAC03CDX
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PRECISION MONOLITHICS INC
Risk Rank
5.75
Package Body Material
CERAMIC, GLASS-SEALED
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-GDIP-T18
资历状况
不合格
比特数
10
转换器类型
D/A CONVERTER
DAC03CDX拓展信息







哦! 它是空的。