Analog Devices, Inc. DATA PACK RH119W
- 收藏
- 对比
DATA PACK RH119W
153-DATA PACK RH119W
线性 - 比较器
--
大陆
立即发货

DATA PACK RH119W datasheet pdf and Linear - Comparators product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
DATA PACK RH119W详情
Analog Devices, Inc. DATA PACK RH119W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
4906.00.00.00
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.29(Max)
Package Width
6.6(Max)
Package Length
7.11(Max)
PCB changed
10
Standard Package Name
FPAK
Supplier Package
CFPAK
Lead Shape
Flat
零件状态
活跃
引脚数量
10
DATA PACK RH119W拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。