Analog Devices Inc. DC1466B-D
- 收藏
- 对比
DC1466B-D
153-DC1466B-D
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL BOARD FOR LTC2636CMS-HMI12
1最小包装量--
DC1466B-D详情
Analog Devices Inc. DC1466B-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Bulk
Product Status
活跃
Number of DAC's
8
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTC2636
RoHS
Details
For Use With
Octal DAC
系列
-
类型
DAC
子类别
开发工具
比特数
12
使用的 IC/零件
LTC2636
提供的内容
Board(s)
数据接口
SPI
产品类别
数据转换IC开发工具
结算时间
3.4 μs
采样率(每秒)
-
产品
演示板
数模转换器类型
Voltage
产品类别
数据转换IC开发工具
DC1466B-D拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。