Analog Devices Inc. DC2873A-B
- 收藏
- 对比
DC2873A-B
153-DC2873A-B
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL BOARD FOR LTC2688
1最小包装量--
DC2873A-B详情
Analog Devices Inc. DC2873A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Bulk
Product Status
活跃
Number of DAC's
16
系列
-
注意
-
比特数
16
使用的 IC/零件
LTC2688
提供的内容
Board(s)
结算时间
28 μs
采样率(每秒)
-
数模转换器类型
Voltage
DC2873A-B拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。