Analog Devices Inc. DC2903A-B
- 收藏
- 对比
DC2903A-B
153-DC2903A-B
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL BOARD FOR LTC2672-12
1最小包装量--
DC2903A-B详情
Analog Devices Inc. DC2903A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Box
Product Status
活跃
Number of DAC's
5
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTC2672
RoHS
Details
For Use With
Current Source Digital-to-Analog Converter
类型
DAC
子类别
开发工具
注意
-
比特数
12
使用的 IC/零件
LTC2672-12
提供的内容
Board(s), Cable(s)
数据接口
SPI
产品类别
数据转换IC开发工具
结算时间
3.8 μs
采样率(每秒)
-
产品
评估板
数模转换器类型
Current
产品类别
数据转换IC开发工具
DC2903A-B拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。