Analog Devices Inc. EKIT01-HMCAD1051
- 收藏
- 对比
EKIT01-HMCAD1051
153-EKIT01-HMCAD1051
评估板 - 模数转换器(ADC)
--
大陆
立即发货

BOARD EVAL FOR HMCAD1051
1最小包装量--
EKIT01-HMCAD1051详情
Analog Devices Inc. EKIT01-HMCAD1051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
系列
EasyBoard™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
13
使用的 IC/零件
HMCAD1051
提供的内容
Board(s)
数据接口
Parallel
采样率(每秒)
65M, 80M
A/D转换器数量
1
输入范围
2Vpp
RoHS状态
ROHS3 Compliant
EKIT01-HMCAD1051拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。