Analog Devices Inc. EV-AD7768-1FMCZ
- 收藏
- 对比
EV-AD7768-1FMCZ
153-EV-AD7768-1FMCZ
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL BOARD
1最小包装量--
EV-AD7768-1FMCZ详情
Analog Devices Inc. EV-AD7768-1FMCZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
24
使用的 IC/零件
AD7768-1
提供的内容
Board(s)
数据接口
Serial, SPI
采样率(每秒)
256k
A/D转换器数量
4
输入范围
±VREF
RoHS状态
ROHS3 Compliant
EV-AD7768-1FMCZ拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。