Analog Devices Inc. EVAL01-HMCAD1510
- 收藏
- 对比
EVAL01-HMCAD1510
153-EVAL01-HMCAD1510
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL BOARD HMCAD1510
1最小包装量--
EVAL01-HMCAD1510详情
Analog Devices Inc. EVAL01-HMCAD1510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
系列
EasyBoard™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
8
使用的 IC/零件
HMCAD1510
提供的内容
Board(s)
数据接口
LVDS - Serial
采样率(每秒)
500M
A/D转换器数量
4
输入范围
2Vpp
功率(典型值)@条件
295mW @ 500MSPS
RoHS状态
ROHS3 Compliant
EVAL01-HMCAD1510拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。