Analog Devices Inc. EVAL-AD5677RSDZ
- 收藏
- 对比
EVAL-AD5677RSDZ
153-EVAL-AD5677RSDZ
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVAL BOARD FOR AD5677R
1最小包装量--
EVAL-AD5677RSDZ详情
Analog Devices Inc. EVAL-AD5677RSDZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Package
Bulk
Product Status
活跃
Number of DAC's
16
Base Product Number
AD5677
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Analog Devices Inc.
Brand
模拟器件
RoHS
Details
包装
Bulk
子类别
开发工具
比特数
16
使用的 IC/零件
AD5677R
提供的内容
Board(s)
数据接口
I2C, Serial
产品类别
数据转换IC开发工具
结算时间
6 μs
采样率(每秒)
-
数模转换器类型
Voltage
产品类别
数据转换IC开发工具
EVAL-AD5677RSDZ拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。