Analog Devices Inc. EVAL-AD5753SDZ
- 收藏
- 对比
EVAL-AD5753SDZ
153-EVAL-AD5753SDZ
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVALUATION BOARD
1最小包装量--
EVAL-AD5753SDZ详情
Analog Devices Inc. EVAL-AD5753SDZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
16
使用的 IC/零件
AD5753
提供的内容
Board(s)
数据接口
Serial, SPI
DAC通道数
1
数模转换器类型
Current/Voltage
RoHS状态
ROHS3 Compliant
EVAL-AD5753SDZ拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。