Analog Devices Inc. EVAL-AD5766SD2Z
- 收藏
- 对比
EVAL-AD5766SD2Z
153-EVAL-AD5766SD2Z
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVALUATION BOARD I.C.
1最小包装量--
EVAL-AD5766SD2Z详情
Analog Devices Inc. EVAL-AD5766SD2Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 week ago)
工厂交货时间
8 Weeks
引脚数
0
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
AD5766
提供的内容
Board(s)
数据接口
Serial, SPI
结算时间
12μs
DAC通道数
16
数模转换器类型
Voltage
RoHS状态
ROHS3 Compliant
EVAL-AD5766SD2Z拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。