Analog Devices, Inc. EVAL-AD7952CBZ
- 收藏
- 对比
EVAL-AD7952CBZ
153-EVAL-AD7952CBZ
开发板,套件,编程器
--
大陆
立即发货

EVAL-AD7952CBZ datasheet pdf and Development Boards, Kits, Programmers product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
EVAL-AD7952CBZ详情
Analog Devices, Inc. EVAL-AD7952CBZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Supported Device
AD7951ACPZ/AD7951ASTZ
Supported Device Technology
ADC
Sampling Rate (SPS)
1M
Operating Systems
Win 2000|Win XP
Interface Type
Serial
Daughter Cards
无
Support FPGA
无
RoHS
Compliant
零件状态
Unconfirmed
类型
评估板
比特数
14
EVAL-AD7952CBZ拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。