Analog Devices, Inc. HMC3411LP4E
- 收藏
- 对比
HMC3411LP4E
153-HMC3411LP4E
射频放大器
--
大陆
立即发货

HMC3411LP4E datasheet pdf and RF Amplifiers product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
HMC3411LP4E详情
Analog Devices, Inc. HMC3411LP4E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Package Height
0.1
Package Width
1.06
Package Length
1.42
PCB changed
3
Supplier Package
Die
零件状态
Unconfirmed
引脚数量
3
HMC3411LP4E拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。