Analog Devices, Inc. HMC5927CLS6TR
- 收藏
- 对比
HMC5927CLS6TR
153-HMC5927CLS6TR
射频放大器
--
大陆
立即发货

HMC5927CLS6TR datasheet pdf and RF Amplifiers product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
HMC5927CLS6TR详情
Analog Devices, Inc. HMC5927CLS6TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A001.b.2.d
HTS
8542.33.00.01
Automotive
无
PPAP
无
Manufacturer Type
功率放大器
Mounting
表面贴装
Package Width
6.1(Max)
Package Length
6.1(Max)
PCB changed
20
Supplier Package
CLLCC EP
Schedule B
8542330000, 8542330000/8542330000/8542330000/8542330000/8542330000
RoHS
Compliant
零件状态
Obsolete
引脚数量
20
HMC5927CLS6TR拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。