Analog Devices, Inc. LT1006MJ8/883
- 收藏
- 对比
LT1006MJ8/883
153-LT1006MJ8/883
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

LT1006MJ8/883 datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
LT1006MJ8/883详情
Analog Devices, Inc. LT1006MJ8/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
EU RoHS
不合规
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
10.29(Max)
PCB changed
8
Standard Package Name
DIP
Supplier Package
CDIP N
Lead Shape
通孔
零件状态
Obsolete
LT1006MJ8/883拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。