Analog Devices, Inc. LT1184CS
- 收藏
- 对比
LT1184CS
153-LT1184CS
PMIC - 稳压器 - 线性
SOIC
大陆
立即发货

LT1184CS datasheet pdf and PMIC - Voltage Regulators - Linear product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
LT1184CS详情
Analog Devices, Inc. LT1184CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
SOIC
Operating Temperature (Max)
100°C
Operating Temperature (Min)
0°C
包装
Bulk
输出的数量
1
RoHS状态
Non-RoHS Compliant
无铅
含铅
LT1184CS拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices, Inc.
Analog Devices Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices, Inc.







哦! 它是空的。