Analog Devices, Inc. LTC2379CDE-18#TRPBF-ES
- 收藏
- 对比
LTC2379CDE-18#TRPBF-ES
153-LTC2379CDE-18#TRPBF-ES
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

LTC2379CDE-18#TRPBF-ES datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
LTC2379CDE-18#TRPBF-ES详情
Analog Devices, Inc. LTC2379CDE-18#TRPBF-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.75(Max)
Package Width
3
Package Length
4
PCB changed
16
Standard Package Name
DFN
Supplier Package
DFN EP
Lead Shape
No Lead
包装
卷带
零件状态
Unconfirmed
LTC2379CDE-18#TRPBF-ES拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。