Analog Devices, Inc. LTC4302IMS-2#TR
- 收藏
- 对比
LTC4302IMS-2#TR
153-LTC4302IMS-2#TR
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
MSOP
大陆
立即发货

LTC4302IMS-2#TR datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Analog Devices, Inc. stock available at utmel
--最小包装量--
LTC4302IMS-2#TR详情
Analog Devices, Inc. LTC4302IMS-2#TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
MSOP
引脚数
10
Operating Temperature (Max)
85°C
Operating Temperature (Min)
-40°C
包装
Tape & Reel (TR)
RoHS状态
符合RoHS标准
无铅
含铅
LTC4302IMS-2#TR拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。