Analog Devices, Inc. RH1011J8
- 收藏
- 对比
RH1011J8
153-RH1011J8
线性 - 比较器
--
大陆
立即发货

RH1011J8 datasheet pdf and Linear - Comparators product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
RH1011J8详情
Analog Devices, Inc. RH1011J8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
10.29(Max)
PCB changed
8
Standard Package Name
DIP
Supplier Package
CDIP N
Lead Shape
通孔
零件状态
Obsolete
引脚数量
8
RH1011J8拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。