Analog Devices, Inc. RH1011W-B6-ES
- 收藏
- 对比
RH1011W-B6-ES
153-RH1011W-B6-ES
线性 - 比较器
--
大陆
立即发货

RH1011W-B6-ES datasheet pdf and Linear - Comparators product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
RH1011W-B6-ES详情
Analog Devices, Inc. RH1011W-B6-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.29(Max)
Package Width
6.6(Max)
Package Length
7.11(Max)
PCB changed
10
Standard Package Name
FPAK
Supplier Package
CFPAK
Lead Shape
Flat
零件状态
Unconfirmed
引脚数量
10
RH1011W-B6-ES拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。