Analog Devices Inc./Maxim Integrated MAX14829EVKIT#
- 收藏
- 对比
MAX14829EVKIT#
1551-MAX14829EVKIT#
评估和演示板及套件
--
大陆
立即发货

LOW-POWER, TINY, DUAL IO-LINK DE
1最小包装量--
MAX14829EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX14829EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX14829
系列
-
类型
Interface
使用的 IC/零件
MAX14829
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
On-Board LEDs, Test Points
套件内容
Eval Board MAX14829ATG+
MAX14829EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。