Analog Devices Inc./Maxim Integrated MAX2538ETI-TG097
- 收藏
- 对比
MAX2538ETI-TG097
1551-MAX2538ETI-TG097
RF 其它 IC 和模块
28-WFQFN Exposed Pad
大陆
立即发货

QUADRUPLE-MODE PCS/CELLULAR/GPS
1最小包装量--
MAX2538ETI-TG097详情
Analog Devices Inc./Maxim Integrated MAX2538ETI-TG097重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
系列
MAX2538
频率
869MHz ~ 1.99GHz
功能
LNA/Mixer
射频类型
Cellular, GPS, GSM, TDMA
次要属性
0.9dB LNA Noise Figure
MAX2538ETI-TG097拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。