Analog Devices Inc./Maxim Integrated MAX9977AKCCQ D
- 收藏
- 对比
MAX9977AKCCQ D
1551-MAX9977AKCCQ D
专用 IC
100-TQFP Exposed Pad
大陆
立即发货

PWM BASED PERIPHERAL DRIVER, CMO
1最小包装量--
MAX9977AKCCQ D详情
Analog Devices Inc./Maxim Integrated MAX9977AKCCQ D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
100-TQFP Exposed Pad
供应商器件包装
100-TQFP-EP (14x14)
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
Obsolete
RoHS
Compliant
系列
-
类型
ATE 驱动器
应用
-
MAX9977AKCCQ D拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。