Analog Devices / Linear Technology DC1748A-C
- 收藏
- 对比
DC1748A-C
1464-DC1748A-C
电源 - 板安装
--
大陆
立即发货

DC1748A-C datasheet pdf and Power Supplies - Board Mount product details from Analog Devices / Linear Technology stock available at utmel
1最小包装量--
DC1748A-C详情
Analog Devices / Linear Technology DC1748A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Demonstration circuitfor a SPI and I2C module isolator
Unit Weight
1.028730 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, SPI
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTM2883
RoHS
Details
For Use With
LTM2883
Package
Bulk
Base Product Number
DC1748
厂商
Analog Devices Inc.
Product Status
活跃
系列
LTM2883
包装
Bulk
类型
Interface Isolators
子类别
开发工具
功能
数字隔离器
工作电源电压
5 V
使用的 IC/零件
LTM2883
提供的内容
Board(s)
产品类别
界面开发工具
主要属性
-
嵌入式
-
次要属性
-
产品
演示板
产品类别
界面开发工具
DC1748A-C拓展信息
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology







哦! 它是空的。