Analog Devices / Linear Technology DC2438A
- 收藏
- 对比
DC2438A
1464-DC2438A
电源 - 板安装
--
大陆
立即发货

DC2438A datasheet pdf and Power Supplies - Board Mount product details from Analog Devices / Linear Technology stock available at utmel
1最小包装量--
DC2438A详情
Analog Devices / Linear Technology DC2438A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
0
Package
Box
Base Product Number
DC2438
厂商
Analog Devices Inc.
Product Status
活跃
Schedule B
8542900000
RoHS
Non-Compliant
Tool Is For Evaluation Of
LTM2894
系列
-
类型
Interface
功能
数字隔离器
使用的 IC/零件
LTM2894
提供的内容
Board(s)
主要属性
USB 供电或外部供电
嵌入式
无
次要属性
-
产品
演示板
DC2438A拓展信息
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology







哦! 它是空的。