Anatech Electronics Inc. AD2067-2475C106
- 收藏
- 对比
AD2067-2475C106
3257-AD2067-2475C106
射频多路复用器
Module, SMA Connectors
大陆
立即发货

2067.5 MHZ / 2475 MHZ SINGLE IN/
1最小包装量--
AD2067-2475C106详情
Anatech Electronics Inc. AD2067-2475C106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, SMA Connectors
包装
Box
零件状态
活跃
类型
Duplexer
频带(低/高)
2.0255GHz ~ 2.1095GHz / 2.45GHz ~ 2.5GHz
回波损耗(低频段/高频段)
14.0dB / 14.0dB
AD2067-2475C106拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.








哦! 它是空的。