Anatech Electronics Inc. AD4670-5550D346
- 收藏
- 对比
AD4670-5550D346
3257-AD4670-5550D346
射频多路复用器
Module, SMA Connectors
大陆
立即发货

4400-4940 MHZ / 5250-5850 MHZ CA
1最小包装量--
AD4670-5550D346详情
Anatech Electronics Inc. AD4670-5550D346重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, SMA Connectors
包装
Box
零件状态
活跃
类型
Diplexer
频带(低/高)
4.4GHz ~ 4.94GHz / 5.25GHz ~ 5.85GHz
回波损耗(低频段/高频段)
16.0dB / 16.0dB
AD4670-5550D346拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.








哦! 它是空的。